Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
RF TRANSISTOR, AEC-Q101, PNP, 4.7K, -50V; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
PNP+PNP DIGITAL TRANSISTOR (CORR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 846-EMB3FHAT2RTR-ND | 24AC4873 | EMB3FHAT2R |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Aec-Q101, Pnp, 4.7K, -50V; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | SOT-563, SOT-666 | TO-3 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Type | Rf Transistor, Aec-Q101, Pnp, 4.7K, -50V; Digital Transistor Polarity Rohm |