onsemi Single FETs, MOSFETs ENGNTLEF5D0N10GN1TXG

Description
GAN FET 100V, 3.8M, 5X6 LGA
Request a Quote
Description
GAN FET 100V, 3.8M, 5X6 LGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Enhancement mode gallium nitride (GaN) HEMT transistor with a 100 V drain-to-source voltage rating, 3.8 mΩ typical on-resistance, and 147 A continuous drain current at 25 °C case temperature. Packaged in a PDSO-N8 surface-mount case measuring 5.00 × 6.00 × 0.87 mm with a 1.27 mm pitch. Features ultra-low gate charge of 5.7 nC and a figure of merit of 21.7 nC·mΩ. Pb-free, halogen-free, and RoHS compliant. Junction-to-case thermal resistance is 0.6 °C/W. Designed for high-density power modules, high-frequency DC-DC converters, synchronous rectifiers, and motor drivers.

Datasheet Summary
Powered by GS/AI

Enhancement mode gallium nitride (GaN) HEMT transistor with a 100 V drain-to-source voltage rating, 3.8 mΩ typical on-resistance, and 147 A continuous drain current at 25 °C case temperature. Packaged in a PDSO-N8 surface-mount case measuring 5.00 × 6.00 × 0.87 mm with a 1.27 mm pitch. Features ultra-low gate charge of 5.7 nC and a figure of merit of 21.7 nC·mΩ. Pb-free, halogen-free, and RoHS compliant. Junction-to-case thermal resistance is 0.6 °C/W. Designed for high-density power modules, high-frequency DC-DC converters, synchronous rectifiers, and motor drivers.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-ENGNTLEF5D0N10GN1TXG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-ENGNTLEF5D0N10GN1TXG-ND
Single FETs, MOSFETs 488-ENGNTLEF5D0N10GN1TXG-ND
GAN FET 100V, 3.8M, 5X6 LGA

GAN FET 100V, 3.8M, 5X6 LGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-ENGNTLEF5D0N10GN1TXG-ND
Product Name Single FETs, MOSFETs
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PSZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT363-3 SOT363-3
View Details
4 suppliers
IGBT Module - 48548925 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details