Efficient Power Conversion Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2039 EPC2039

Description
Manufacturer: EPC Win Source Part Number: 918394-EPC2039 Series: eGaN® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 80 V 6.8A (Ta) - Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0040 Other Part Number: 917-1147-1, 917-1147-2, 917-1147-6
Request a Quote Datasheet
Description
Manufacturer: EPC Win Source Part Number: 918394-EPC2039 Series: eGaN® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 80 V 6.8A (Ta) - Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0040 Other Part Number: 917-1147-1, 917-1147-2, 917-1147-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2039 - 918394-EPC2039 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2039
918394-EPC2039
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2039 918394-EPC2039
Manufacturer: EPC Win Source Part Number: 918394-EPC2039 Series: eGaN® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 80 V 6.8A (Ta) - Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0040 Other Part Number: 917-1147-1, 917-1147-2, 917-1147-6

Manufacturer: EPC
Win Source Part Number: 918394-EPC2039
Series: eGaN®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 80 V 6.8A (Ta) - Surface Mount Die
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1147-1, 917-1147-2, 917-1147-6

Buy Now Datasheet
Single FETs, MOSFETs - 917-1147-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1147-6-ND
Single FETs, MOSFETs 917-1147-6-ND
N-Channel 80V 6.8A (Ta) Surface Mount Die

N-Channel 80V 6.8A (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - 917-1147-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1147-2-ND
Single FETs, MOSFETs 917-1147-2-ND
N-Channel 80V 6.8A (Ta) Surface Mount Die

N-Channel 80V 6.8A (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - 917-1147-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1147-1-ND
Single FETs, MOSFETs 917-1147-1-ND
N-Channel 80V 6.8A (Ta) Surface Mount Die

N-Channel 80V 6.8A (Ta) Surface Mount Die

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 918394-EPC2039 917-1147-6-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2039 Single FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
MOSFETs - 1827079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details