Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount EMT6
TRANS 2NPN 20V 0.05A 6EMT Product overview: EMX4T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX4T2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 918089-EMX4T2R
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount EMT6
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: EMX4T2
Categories: Discrete Semiconductor Products
Case / Package: EMT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: EMX4T2RDKR, EMX4T2RCT, EMX4T2R-ND, EMX4T2RTR
TRANS 2NPN 20V 0.05A 6EMT
Bipolar Transistors - BJT DUAL NPN 30V 50MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | EMX4T2RTR-ND | 277-EMX4T2R | 918089-EMX4T2R | EMX4T2R | EMX4T2R |
| Product Name | Bipolar Transistor Arrays | 20V 0.05A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - EMX4T2R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3; EMT6 | EMT6 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 50 milliamps | 50 milliamps |