onsemi N-Channel Dual 30V 7A MOSFET Transistor ECH8664R-TL-H

Description
N-Channel Power MOSFET, 30V, 7A, 23.5mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8664R-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8664R-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 30V, 7A, 23.5mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8664R-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8664R-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 30V 7A MOSFET Transistor
289-ECH8664R-TL-H
N-Channel Dual 30V 7A MOSFET Transistor 289-ECH8664R-TL-H
N-Channel Power MOSFET, 30V, 7A, 23.5mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8664R-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8664R-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 30V, 7A, 23.5mΩ, Dual ECH8, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8664R-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8664R-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - ECH8664R-TL-H - 801783-ECH8664R-TL-H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - ECH8664R-TL-H
801783-ECH8664R-TL-H
FETs - Arrays - ECH8664R-TL-H 801783-ECH8664R-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 801783-ECH8664R-TL-H Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 1.4W Part Status: Obsolete (End Of Life) Supplier Device Package: 8-ECH Temperature Range - Operating: 150°C Manufacturer Package: 8-SMD, Flat Lead Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 23.5mOhm at 3.5A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 10nC at 4.5V Current - Continuous Drain (Id) at 25°C: 7A

Manufacturer: ON Semiconductor
Win Source Part Number: 801783-ECH8664R-TL-H
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 1.4W
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-ECH
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 23.5mOhm at 3.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 10nC at 4.5V
Current - Continuous Drain (Id) at 25°C: 7A

Buy Now
FET, MOSFET Arrays - ECH8664R-TL-H-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ECH8664R-TL-H-ND
FET, MOSFET Arrays ECH8664R-TL-H-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.4W Surface Mount 8-ECH

Mosfet Array 2 N-Channel (Dual) 30V 7A 1.4W Surface Mount 8-ECH

Buy Now Datasheet
 - ECH8664R-TL-H - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8664R-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8664R-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8664R-TL-H
MOSFET 2N-CH 30V 7A 8ECH

MOSFET 2N-CH 30V 7A 8ECH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Power MOSFET RF Transistors
Product Number 289-ECH8664R-TL-H 801783-ECH8664R-TL-H ECH8664R-TL-H-ND ECH8664R-TL-H ECH8664R-TL-H
Product Name N-Channel Dual 30V 7A MOSFET Transistor FETs - Arrays - ECH8664R-TL-H FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data