Efficient Power Conversion Corporation Single FETs, MOSFETs EPC2051

Description
N-Channel 100V 1.7A (Ta) Surface Mount Die
Request a Quote Datasheet
Description
N-Channel 100V 1.7A (Ta) Surface Mount Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 917-1201-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1201-6-ND
Single FETs, MOSFETs 917-1201-6-ND
N-Channel 100V 1.7A (Ta) Surface Mount Die

N-Channel 100V 1.7A (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - 917-1201-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1201-1-ND
Single FETs, MOSFETs 917-1201-1-ND
N-Channel 100V 1.7A (Ta) Surface Mount Die

N-Channel 100V 1.7A (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - 917-1201-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1201-2-ND
Single FETs, MOSFETs 917-1201-2-ND
N-Channel 100V 1.7A (Ta) Surface Mount Die

N-Channel 100V 1.7A (Ta) Surface Mount Die

Buy Now Datasheet
Singapore, Singapore
100V 1.7A MOSFET Transistor
278-EPC2051
100V 1.7A MOSFET Transistor 278-EPC2051
GANFET N-CH 100V 1.7A DIE Product overview: EPC2051 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2051 can be used for catalog matching and distributor lookup.

GANFET N-CH 100V 1.7A DIE Product overview: EPC2051 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2051 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378380-EPC2051 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378380-EPC2051
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378380-EPC2051
Win Source Part Number: 1378380-EPC2051 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: EPC Series: eGaN® Package: Tape & Reel Product Status: Active Package / Case: Die Supplier Device Package: Die Base Product Number: EPC20 FET Type: N-Channel Technology: GaNFET (Gallium Nitride) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 1.7A (Ta) Drive Voltage (Max Rds On, Min Rds On): 5V Rds On (Max) @ Id, Vgs: 25mOhm @ 3A, 5V Vgs(th) (Max) @ Id: 2.5V @ 1.5mA Gate Charge (Qg) (Max) @ Vgs: 2.1 nC @ 5 V Vgs (Max): +6V, -4V Input Capacitance (Ciss) (Max) @ Vds: 258 pF @ 50 V Mounting Type: Surface Mount HTSUS: 8541.29.0040 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378380-EPC2051
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: EPC
Series: eGaN®
Package: Tape & Reel
Product Status: Active
Package / Case: Die
Supplier Device Package: Die
Base Product Number: EPC20
FET Type: N-Channel
Technology: GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 1.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 5V
Rds On (Max) @ Id, Vgs: 25mOhm @ 3A, 5V
Vgs(th) (Max) @ Id: 2.5V @ 1.5mA
Gate Charge (Qg) (Max) @ Vgs: 2.1 nC @ 5 V
Vgs (Max): +6V, -4V
Input Capacitance (Ciss) (Max) @ Vds: 258 pF @ 50 V
Mounting Type: Surface Mount
HTSUS: 8541.29.0040
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 917-1201-6-ND 278-EPC2051 1378380-EPC2051
Product Name Single FETs, MOSFETs 100V 1.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Polarity N-Channel N-Channel
Transistor Technology / Material Gallium Nitride
Package Type Die Tape & Reel (TR) SOT3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 55V 140A MOSFET Transistor - 278-BUK7107-55AIE,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 272000 milliwatts
View Details
2 suppliers
PMIC - PMIC - Gate Drivers - LM5112SDX/NOPB - 115327-LM5112SDX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 6-WSON (3x3)
View Details
2 suppliers