Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Complementary Bipolar Digital Transistor (BRT)
Manufacturer: ON Semiconductor
Win Source Part Number: 918047-EMD4DXV6T5G
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: EMD4DXV6
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANS PREBIAS NPN/PNP 50V SOT563
Bipolar Transistors - Pre-Biased Dual Complementary NPN & PNP Digital
BRT TRANSISTOR, 50V, 47K/10KOHM, SOT-553; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; RF Transistor Case:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | EMD4DXV6T5G-ND | EMD4DXV6T5G | 918047-EMD4DXV6T5G | EMD4DXV6T5G | EMD4DXV6T5G | 41K9764 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD4DXV6T5G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 47K/10Kohm, Sot-553; Digital Transistor Polarity Onsemi | |
| Polarity | NPN; PNP | NPN; PNP | ||||
| Package Type | SOT-563, SOT-666 | SOT-563, 6 LEAD | SOT3; SOT-563 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |