ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays EMX1FHAT2R

Description
Win Source Part Number: 1115115-EMX1FHAT2R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 150mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V Frequency - Transition: 180MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: EMT6 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: EMX1FHAT2RDKR,EMX1FH AT2RTR,EMX1FHAT2RCT Base Product Number: EMX1FHAT2
Request a Quote Datasheet
Description
Win Source Part Number: 1115115-EMX1FHAT2R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 150mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V Frequency - Transition: 180MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: EMT6 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: EMX1FHAT2RDKR,EMX1FH AT2RTR,EMX1FHAT2RCT Base Product Number: EMX1FHAT2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1115115-EMX1FHAT2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1115115-EMX1FHAT2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1115115-EMX1FHAT2R
Win Source Part Number: 1115115-EMX1FHAT2R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 150mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V Frequency - Transition: 180MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: EMT6 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: EMX1FHAT2RDKR,EMX1FH AT2RTR,EMX1FHAT2RCT Base Product Number: EMX1FHAT2

Win Source Part Number: 1115115-EMX1FHAT2R
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 150mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V
Frequency - Transition: 180MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: EMT6
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: EMX1FHAT2RDKR,EMX1FHAT2RTR,EMX1FHAT2RCT
Base Product Number: EMX1FHAT2

Buy Now Datasheet
Bipolar Transistor Arrays - EMX1FHAT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
EMX1FHAT2RTR-ND
Bipolar Transistor Arrays EMX1FHAT2RTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount EMT6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount EMT6

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-EMX1FHAT2R
Bipolar Transistor 277-EMX1FHAT2R
NPN+NPN GENERAL PURPOSE AMPLIFIC Product overview: EMX1FHAT2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX1FHAT2R can be used for catalog matching and distributor lookup.

NPN+NPN GENERAL PURPOSE AMPLIFIC Product overview: EMX1FHAT2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX1FHAT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
EMX1FHAT2R
Bipolar Transistors - BJT EMX1FHAT2R
Bipolar Transistors - BJT NPN+NPN SOT-563 .15A 120 tohFE 50V

Bipolar Transistors - BJT NPN+NPN SOT-563 .15A 120 tohFE 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMX1FHAT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMX1FHAT2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMX1FHAT2R
NPN+NPN GENERAL PURPOSE AMPLIFIC

NPN+NPN GENERAL PURPOSE AMPLIFIC

Supplier's Site
Trans, Dual Npn, 50V, Sot-563; Transistor Polarity Rohm - 78Y8310 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Dual Npn, 50V, Sot-563; Transistor Polarity Rohm
78Y8310
Trans, Dual Npn, 50V, Sot-563; Transistor Polarity Rohm 78Y8310
TRANS, DUAL NPN, 50V, SOT-563; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor Case Style:SOT-563; No. of RoHS Compliant: Yes

TRANS, DUAL NPN, 50V, SOT-563; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor Case Style:SOT-563; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1115115-EMX1FHAT2R EMX1FHAT2RTR-ND 277-EMX1FHAT2R EMX1FHAT2R EMX1FHAT2R 78Y8310
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Arrays Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Dual Npn, 50V, Sot-563; Transistor Polarity Rohm
Polarity NPN NPN NPN NPN
Package Type SOT3 SOT-563, SOT-666 Tape & Reel (TR) EMT6 TO-3
IC(max) 150 milliamps 150 milliamps 150 milliamps
Power Gain 120 dB
Operating Frequency 180 MHz
Unlock Full Specs
to access all available technical data