onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6605R-V-TR EFC6605R-V-TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035900-EFC6605R-V-T R Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035900-EFC6605R-V-T R Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6605R-V-TR - 1035900-EFC6605R-V-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6605R-V-TR
1035900-EFC6605R-V-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6605R-V-TR 1035900-EFC6605R-V-TR
Manufacturer: ON Semiconductor Win Source Part Number: 1035900-EFC6605R-V-T R Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1035900-EFC6605R-V-TR
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
FET, MOSFET Arrays - 488-EFC6605R-V-TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC6605R-V-TR-ND
FET, MOSFET Arrays 488-EFC6605R-V-TR-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC6605R-V-TRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC6605R-V-TRCT-ND
FET, MOSFET Arrays 488-EFC6605R-V-TRCT-ND
MOSFET 2N-CH 20V 10A 6EFCP

MOSFET 2N-CH 20V 10A 6EFCP

Buy Now Datasheet
20V 10A MOSFET Transistor - 289-EFC6605R-V-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 10A MOSFET Transistor
289-EFC6605R-V-TR
20V 10A MOSFET Transistor 289-EFC6605R-V-TR
MOSFET 2N-CH 20V 10A 6EFCP Product overview: EFC6605R-V-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6605R-V-TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 10A 6EFCP Product overview: EFC6605R-V-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6605R-V-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH+NCH 10A 24V 2.5V

MOSFET NCH+NCH 10A 24V 2.5V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC6605R-V-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC6605R-V-TR
MOSFET 2N-CH 20V 10A 6EFCP

MOSFET 2N-CH 20V 10A 6EFCP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1035900-EFC6605R-V-TR 488-EFC6605R-V-TR-ND 289-EFC6605R-V-TR EFC6605R-V-TR EFC6605R-V-TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6605R-V-TR FET, MOSFET Arrays 20V 10A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
MOSFET Operating Mode Depletion
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details