The E4MS045075U2-TR is an automotive-grade silicon carbide power MOSFET in a TSC (U2) package, rated for 750 V drain-source voltage and continuous drain current of 33 A at 100 °C case temperature. It features a drain-source on-state resistance of 66.2 mΩ at 175 °C junction temperature and 54.9 mΩ at 15 V gate voltage, with a thermal resistance junction-to-case of 0.74-0.96 °C/W. The device supports a gate-source voltage range of -4 V to 18 V and complies with AEC-Q101 and RoHS standards. It is designed for high-efficiency applications such as onboard chargers and DC/DC converters, with low switching losses and a high capacitance ratio (Ciss/Crss) of 430 to improve partial turn-on immunity.
45M, 750V, TSC (U2), AUTOMOTIVE
45M, 750V, TSC (U2), AUTOMOTIVE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1697-E4MS045075U2-TR-ND |
| Product Name | Single FETs, MOSFETs |