GANFET N-CH 80V 10A DIE Product overview: EPC2214 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2214 can be used for catalog matching and distributor lookup.
Manufacturer: EPC
Win Source Part Number: 918397-EPC2214
Series: *
Features: Surface Mount Die
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1213-1, 917-1213-2, 917-1213-6
N-Channel 80V 10A (Ta) Surface Mount Die
N-Channel 80V 10A (Ta) Surface Mount Die
N-Channel 80V 10A (Ta) Surface Mount Die
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors |
| Product Number | 278-EPC2214 | 918397-EPC2214 | 917-1213-6-ND |
| Product Name | 80V 10A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2214 | Single FETs, MOSFETs |
| TJ | -40 to 150 C (-40 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; Die | Die |
| Packing Method | Tape & Reel (TR) |