Bipolar (BJT) Transistor NPN - Darlington 300V 67A 150W Chassis Mount ISOTOP®
TRANS NPN DARL 300V 67A ISOTOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-7232-5-ND | ESM2030DV |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |