MOSFET 2N-CH 1200V 450A
SIC 2N-CH 1200V 450A Product overview: EAB450M12XM3 from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 450A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 450A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EAB450M12XM3 can be used for catalog matching and distributor lookup.
SIC 2N-CH 1200V 450A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1697-EAB450M12XM3-ND | 289-EAB450M12XM3 | EAB450M12XM3 |
| Product Name | FET, MOSFET Arrays | 1200V 450A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module | Box |