TRANS 2PNP 12V 0.5A 6EMT Product overview: EMT18T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMT18T2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 870447-EMT18T2R
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 500mA 260MHz 150mW Surface Mount EMT6
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: EMT18
Categories: Discrete Semiconductor Products
Case / Package: EMT6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 500mA 260MHz 150mW Surface Mount EMT6
TRANS 2PNP 12V 0.5A 6EMT
Bipolar Transistors - BJT DUAL PNP/PNP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-EMT18T2R | 870447-EMT18T2R | EMT18T2R-ND | EMT18T2R | EMT18T2R |
| Product Name | 12V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - EMT18T2R | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; EMT6 | SOT-563, SOT-666 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 12 volts | 12 volts |