Efficient Power Conversion Corporation 100V 36A MOSFET Transistor EPC2001C

Description
GANFET N-CH 100V 36A DIE OUTLINE Product overview: EPC2001C from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2001C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GANFET N-CH 100V 36A DIE OUTLINE Product overview: EPC2001C from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2001C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 36A MOSFET Transistor
278-EPC2001C
100V 36A MOSFET Transistor 278-EPC2001C
GANFET N-CH 100V 36A DIE OUTLINE Product overview: EPC2001C from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2001C can be used for catalog matching and distributor lookup.

GANFET N-CH 100V 36A DIE OUTLINE Product overview: EPC2001C from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2001C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2001C - 918387-EPC2001C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2001C
918387-EPC2001C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2001C 918387-EPC2001C
Manufacturer: EPC Win Source Part Number: 918387-EPC2001C Series: eGaN® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 100 V 36A (Ta) - Surface Mount Die Outline (11-Solder Bar) Package: Die Package: Reel - TR Mounting: Surface Mount Family Name: EPC2001 Categories: Discrete Semiconductor Products Case / Package: Die Outline (11-Solder Bar) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0040 Other Part Number: 917-1079-6, 917-1079-1, 917-1079-2

Manufacturer: EPC
Win Source Part Number: 918387-EPC2001C
Series: eGaN®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 100 V 36A (Ta) - Surface Mount Die Outline (11-Solder Bar)
Package: Die
Package: Reel - TR
Mounting: Surface Mount
Family Name: EPC2001
Categories: Discrete Semiconductor Products
Case / Package: Die Outline (11-Solder Bar)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1079-6, 917-1079-1, 917-1079-2

Buy Now Datasheet
Single FETs, MOSFETs - 917-1079-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1079-1-ND
Single FETs, MOSFETs 917-1079-1-ND
N-Channel 100V 36A (Ta) Surface Mount Die Outline (11-Solder Bar)

N-Channel 100V 36A (Ta) Surface Mount Die Outline (11-Solder Bar)

Buy Now Datasheet
Single FETs, MOSFETs - 917-1079-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1079-6-ND
Single FETs, MOSFETs 917-1079-6-ND
N-Channel 100V 36A (Ta) Surface Mount Die Outline (11-Solder Bar)

N-Channel 100V 36A (Ta) Surface Mount Die Outline (11-Solder Bar)

Buy Now Datasheet
Single FETs, MOSFETs - 917-1079-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1079-2-ND
Single FETs, MOSFETs 917-1079-2-ND
N-Channel 100V 36A (Ta) Surface Mount Die Outline (11-Solder Bar)

N-Channel 100V 36A (Ta) Surface Mount Die Outline (11-Solder Bar)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors
Product Number 278-EPC2001C 918387-EPC2001C 917-1079-1-ND
Product Name 100V 36A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2001C Single FETs, MOSFETs
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers
MOSFETs - 2060159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details