Mosfet Array 2 N-Channel (Dual) 30V 100mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 30V 100mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 30V 100mA 150mW Surface Mount EMT6
MOSFET 2N-CH 30V 0.1A EMT6 Product overview: EM6K1T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K1T2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015275-EM6K1T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Input Capacitance: 13pF @ 5V
Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 30V 0.1A EMT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | EM6K1T2RCT-ND | 289-EM6K1T2R | 015275-EM6K1T2R | EM6K1T2R | EM6K1T2R |
| Product Name | FET, MOSFET Arrays | 30V 0.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K1T2R | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3; EMT6 | SOT-563, SOT-666 | |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 150 milliwatts | 150 milliwatts |