ROHM Semiconductor USA, LLC 0.15W Bipolar Transistor EMA4T2R

Description
TRANS 2PNP PREBIAS 0.15W EMT5 Product overview: EMA4T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMA4T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP PREBIAS 0.15W EMT5 Product overview: EMA4T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMA4T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15W Bipolar Transistor
293-EMA4T2R
0.15W Bipolar Transistor 293-EMA4T2R
TRANS 2PNP PREBIAS 0.15W EMT5 Product overview: EMA4T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMA4T2R can be used for catalog matching and distributor lookup.

TRANS 2PNP PREBIAS 0.15W EMT5 Product overview: EMA4T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMA4T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA4T2R - 051155-EMA4T2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA4T2R
051155-EMA4T2R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA4T2R 051155-EMA4T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 051155-EMA4T2R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: EMT5 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 1mA, 10mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051155-EMA4T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - EMA4T2R-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
EMA4T2R-ND
Bipolar Transistor Arrays, Pre-Biased EMA4T2R-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMA4T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMA4T2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMA4T2R
TRANS 2PNP PREBIAS 0.15W EMT5

TRANS 2PNP PREBIAS 0.15W EMT5

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
EMA4T2R
Bipolar Transistors - Pre-Biased EMA4T2R
Bipolar Transistors - Pre-Biased DUAL PNP 50V 100MA

Bipolar Transistors - Pre-Biased DUAL PNP 50V 100MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-EMA4T2R 051155-EMA4T2R EMA4T2R-ND EMA4T2R EMA4T2R
Product Name 0.15W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA4T2R Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP; 2 PNP - Pre-Biased (Dual) PNP
Package Type Tape & Reel (TR) SOT3; EMT5 6-SMD (5 Leads), Flat Leads
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847AMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
7 suppliers
Single, Pre-Biased Bipolar Transistors - BCR148E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 7114866 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details