Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount EMT6
TRANS 2PNP 100MA EMT6
RF TRANSISTOR, AEC-Q101, PNP, 10K/10K; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP+PNP SOT-563 -50V VCC -0.1A IC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | EMB11FHAT2RTR-ND | EMB11FHAT2R | 24AC4871 | EMB11FHAT2R |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Pnp, 10K/10K; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | ||
| Package Type | SOT-563, SOT-666 | AEC-Q101 | TO-3 | |
| Transistor Grade / Operating Range | Automotive |