Efficient Power Conversion Corporation Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs EPC2302

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: EPC Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: eGaN® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: GaNFET (Gallium Nitride) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 101A (Ta) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 50A, 5V Drive Voltage (Max Rds On, Min Rds On): 5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: EPC Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: eGaN® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: GaNFET (Gallium Nitride) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 101A (Ta) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 50A, 5V Drive Voltage (Max Rds On, Min Rds On): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: EPC Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: eGaN® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: GaNFET (Gallium Nitride) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 101A (Ta) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 50A, 5V Drive Voltage (Max Rds On, Min Rds On): 5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: EPC
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: eGaN®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 101A (Ta)
Rds On (Max) @ Id, Vgs: 1.8mOhm @ 50A, 5V
Drive Voltage (Max Rds On, Min Rds On): 5V

Buy Now Datasheet
Single FETs, MOSFETs - 917-EPC2302DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-EPC2302DKR-ND
Single FETs, MOSFETs 917-EPC2302DKR-ND
N-Channel 100V 101A (Ta) Surface Mount 7-QFN (3x5)

N-Channel 100V 101A (Ta) Surface Mount 7-QFN (3x5)

Buy Now Datasheet
Single FETs, MOSFETs - 917-EPC2302TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-EPC2302TR-ND
Single FETs, MOSFETs 917-EPC2302TR-ND
N-Channel 100V 101A (Ta) Surface Mount 7-QFN (3x5)

N-Channel 100V 101A (Ta) Surface Mount 7-QFN (3x5)

Buy Now Datasheet
Single FETs, MOSFETs - 917-EPC2302CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-EPC2302CT-ND
Single FETs, MOSFETs 917-EPC2302CT-ND
N-Channel 100V 101A (Ta) Surface Mount 7-QFN (3x5)

N-Channel 100V 101A (Ta) Surface Mount 7-QFN (3x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 917-EPC2302DKR-ND
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
Hard To Find - 6MBI15S-120 - 1129627-6MBI15S-120 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details