Manufacturer: Rohm Semiconductor
Win Source Part Number: 918045-EMD2FHAT2R
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) - 100mA 250MHz 150mW Surface Mount EMT6
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: EMD2FHAT2
Categories: Discrete Semiconductor Products
Case / Package: EMT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: EMD2FHAT2RDKR, EMD2FHAT2RTR, EMD2FHAT2RCT
PNP+NPN DIGITAL TRANSISTOR (CORR Product overview: EMD2FHAT2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMD2FHAT2R can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount EMT6
Bipolar Transistors - Pre-Biased NPN+PNP SOT-563 50V VCC 0.1A IC
PNP+NPN DIGITAL TRANSISTOR (CORR
RF TRANSISTOR, AUTO, NPN/PNP, 22K/22K ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 918045-EMD2FHAT2R | 293-EMD2FHAT2R | EMD2FHAT2RTR-ND | EMD2FHAT2R | EMD2FHAT2R | 24AC4876 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMD2FHAT2R | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Auto, Npn/pnp, 22K/22K Rohs Compliant Rohm |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Package Type | SOT3; EMT6 | Tape & Reel (TR) | SOT-563, SOT-666 | AEC-Q101 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 0.0 milliamps | 100 milliamps |