onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6611R-TF EFC6611R-TF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035901-EFC6611R-TF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-CSP (1.77x3.54) Maximum Power Dissipation: 2.5W Max Gate Charge: 100nC @ 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035901-EFC6611R-TF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-CSP (1.77x3.54) Maximum Power Dissipation: 2.5W Max Gate Charge: 100nC @ 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6611R-TF - 1035901-EFC6611R-TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6611R-TF
1035901-EFC6611R-TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6611R-TF 1035901-EFC6611R-TF
Manufacturer: ON Semiconductor Win Source Part Number: 1035901-EFC6611R-TF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-CSP (1.77x3.54) Maximum Power Dissipation: 2.5W Max Gate Charge: 100nC @ 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 1035901-EFC6611R-TF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CSP (1.77x3.54)
Maximum Power Dissipation: 2.5W
Max Gate Charge: 100nC @ 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
FET, MOSFET Arrays - EFC6611R-TF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EFC6611R-TF-ND
FET, MOSFET Arrays EFC6611R-TF-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 6-CSP (1.77x3.54)

Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 6-CSP (1.77x3.54)

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 12V 27A MOSFET Transistor
289-EFC6611R-TF
N-Channel Dual 12V 27A MOSFET Transistor 289-EFC6611R-TF
Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12V, 3.2mΩ, 27A, Dual N-Channel, 5000-REEL Product overview: EFC6611R-TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 27A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6611R-TF can be used for catalog matching and distributor lookup.

Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12V, 3.2mΩ, 27A, Dual N-Channel, 5000-REEL Product overview: EFC6611R-TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 27A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC6611R-TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC6611R-TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC6611R-TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC6611R-TF
MOSFET 2N-CH 12V 27A 6CSP

MOSFET 2N-CH 12V 27A 6CSP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH+NCH 2.5V DRIVE S

MOSFET NCH+NCH 2.5V DRIVE S

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1035901-EFC6611R-TF EFC6611R-TF-ND 289-EFC6611R-TF EFC6611R-TF EFC6611R-TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC6611R-TF FET, MOSFET Arrays N-Channel Dual 12V 27A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFR2607ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers