N-Channel 75V 85A (Tc) 135W (Tc) Through Hole TO-220-3
MOSFET N-CH 75V 85A TO220-3 Product overview: EKI07076 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 85A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 85A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EKI07076 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1035981-EKI07076
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1.5mA
Max Gate Charge: 91nC @ 10V
Max Input Capacitance: 6340pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.6 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 75V 85A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | EKI07076-ND | 278-EKI07076 | 1035981-EKI07076 | EKI07076 |
| Product Name | Single FETs, MOSFETs | 75V 85A TO220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EKI07076 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 75 volts | 75 volts |