Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount EMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 918049-EMH11FHAT2R
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) - 100mA 250MHz 150mW Surface Mount EMT6
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: EMH11
Categories: Discrete Semiconductor Products
Case / Package: EMT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: EMH11FHAT2RCT, EMH11FHAT2RTR, EMH11FHAT2RDKR
NPN+NPN DIGITAL TRANSISTOR (CORR Product overview: EMH11FHAT2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMH11FHAT2R can be used for catalog matching and distributor lookup.
NPN+NPN DIGITAL TRANSISTOR (CORR
TRANS, DUAL NPN, 50V, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased NPN+NPN SOT-563 50V VCC 0.1A IC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMH11FHAT2RTR-ND | 918049-EMH11FHAT2R | 293-EMH11FHAT2R | EMH11FHAT2R | 78Y8309 | EMH11FHAT2R |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMH11FHAT2R | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Dual Npn, 50V, Sot-563; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT-563, SOT-666 | SOT3; EMT6 | Tape & Reel (TR) | EMT6 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |