Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 200mA 350MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 200mA 350MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 200mA 350MHz 150mW Surface Mount EMT6
TRANS 2PNP 20V 0.2A 6EMT
Bipolar Transistors - BJT PNP+PNP Driver Transistor
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | EMT51T2RCT-ND | EMT51T2R | EMT51T2R |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |