Bipolar (BJT) Transistor NPN - Darlington 450V 42A 150W Chassis Mount ISOTOP®
TRANS NPN DARL 450V 42A ISOTOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-6692-5-ND | ESM4045DV |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |