ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased EMB10FHAT2R

Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 846-EMB10FHAT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
846-EMB10FHAT2RTR-ND
Bipolar Transistor Arrays, Pre-Biased 846-EMB10FHAT2RTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMB10FHAT2R - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMB10FHAT2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMB10FHAT2R
PNP+PNP DIGITAL TRANSISTOR (CORR

PNP+PNP DIGITAL TRANSISTOR (CORR

Supplier's Site
Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm - 24AC4870 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm
24AC4870
Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm 24AC4870
RF TRANSISTOR, AEC-Q101, PNP, 2.2K/47K; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, PNP, 2.2K/47K; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 846-EMB10FHAT2RTR-ND EMB10FHAT2R 24AC4870
Product Name Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm
Polarity PNP PNP
Package Type SOT-563, SOT-666 AEC-Q101 TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220627 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50 V, 200 mA NPN general-purpose transistor - 2PD601BRL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR185SB6327XTTR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers