ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased EMA2T2R

Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - EMA2T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
EMA2T2RTR-ND
Bipolar Transistor Arrays, Pre-Biased EMA2T2RTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA2T2R - 1036297-EMA2T2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA2T2R
1036297-EMA2T2R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA2T2R 1036297-EMA2T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1036297-EMA2T2R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: EMT5 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1036297-EMA2T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.15W Bipolar Transistor
293-EMA2T2R
0.15W Bipolar Transistor 293-EMA2T2R
TRANS 2PNP PREBIAS 0.15W EMT5 Product overview: EMA2T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMA2T2R can be used for catalog matching and distributor lookup.

TRANS 2PNP PREBIAS 0.15W EMT5 Product overview: EMA2T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMA2T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
EMA2T2R
Bipolar Transistors - Pre-Biased EMA2T2R
Bipolar Transistors - Pre-Biased DUAL PNP 50V 30MA

Bipolar Transistors - Pre-Biased DUAL PNP 50V 30MA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMA2T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMA2T2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMA2T2R
TRANS 2PNP PREBIAS 0.15W EMT5

TRANS 2PNP PREBIAS 0.15W EMT5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number EMA2T2RTR-ND 1036297-EMA2T2R 293-EMA2T2R EMA2T2R EMA2T2R
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA2T2R 0.15W Bipolar Transistor Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; 2 PNP - Pre-Biased (Dual) PNP
Package Type 6-SMD (5 Leads), Flat Leads SOT3; EMT5 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data