Mosfet Array N and P-Channel 20V 7.5A, 5A 1.5W Surface Mount 8-ECH
Dual N/P-Channel MOSFET 20V 5A 38mR SOT-28FL Product overview: ECH8668-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8668-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 870028-ECH8668-TL-H
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 20V 7.5A, 5A 1.5W Surface Mount 8-ECH
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: ECH8668
Categories: Discrete Semiconductor Products
Case / Package: 8-ECH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ECH8668-TL-HOSTR, ECH8668-TL-HOSCT, ECH8668-TL-H-ND, ECH8668-TL-HOSDKR
Trans MOSFET N/P-CH 20V 7.5A/5A 8-Pin ECH T/R
MOSFET N/P-CH 20V 7.5A/5A ECH8
MOSFET N/P-CH 20V 7.5A/5A 8ECH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ECH8668-TL-HOSTR-ND | 289-ECH8668-TL-H | 870028-ECH8668-TL-H | 598-ECH8668-TL-H | ECH8668-TL-H | ECH8668-TL-H | ECH8668-TL-H |
| Product Name | FET, MOSFET Arrays | P-Channel Dual 20V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8668-TL-H | Trans MOSFET N/P-CH 20V 7.5A/5A 8-Pin ECH T/R | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | 8-SMD, Flat Leads | SOT3; 8-ECH | 8-SMD, Flat Lead | ||||
| Polarity | N-Channel; P-Channel | P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | P-Channel; N and P-Channel | |||
| PD | 1500 milliwatts | 1500 milliwatts | |||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Transistor Technology / Material | SILICON | MOSFET (Metal Oxide) |