Manufacturer: Rohm Semiconductor
Win Source Part Number: 106866-EMH75T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
TRANS 2NPN PREBIAS 0.15W EMT6 Product overview: EMH75T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMH75T2R can be used for catalog matching and distributor lookup.
TRANS 2NPN PREBIAS 0.15W EMT6
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Bipolar Transistors - Pre-Biased NPN+NPN Digital transistor(with built-in resistors)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 106866-EMH75T2R | EMH75T2RDKR-ND | 293-EMH75T2R | 687-EMH75T2R | EMH75T2R | EMH75T2R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMH75T2R | Bipolar Transistor Arrays, Pre-Biased | 0.15W Bipolar Transistor | TRANS 2NPN PREBIAS 0.15W EMT6 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; EMT6 | SOT-563, SOT-666 | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount | ||||
| IC(max) | 100 milliamps |