N-Channel 100V 8.2A (Ta) Surface Mount Die
N-Channel 100V 8.2A (Ta) Surface Mount Die
N-Channel 100V 8.2A (Ta) Surface Mount Die
GANFET N-CH 100V 8.2A DIE Product overview: EPC2052 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2052 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: EPC
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 8.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 5V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 917-1202-6-ND | 278-EPC2052 | |
| Product Name | Single FETs, MOSFETs | 100V 8.2A MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| Transistor Technology / Material | Gallium Nitride | ||
| Package Type | Die | Tape & Reel (TR) | SOT3 |
| MOSFET Operating Mode | Enhancement |