Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount EMT6
Bipolar Transistors - Pre-Biased NPN+NPN SOT-563 50V VCC 0.1A IC
RF TRANSISTOR, AEC-Q101, NPN, 22K/22K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes
NPN+NPN DIGITAL TRANSISTOR (CORR
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | EMH1FHAT2RTR-ND | EMH1FHAT2R | 24AC4879 | EMH1FHAT2R |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Rf Transistor, Aec-Q101, Npn, 22K/22K; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT-563, SOT-666 | TO-3 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive |