TRANS NPN/PNP 50V 0.15A 6EMT Product overview: EMZ1T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMZ1T2R can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount EMT6
TRANS NPN/PNP 50V 0.15A 6EMT
TRANSISTOR DUAL DIGITAL, PNP/NPN, EMT; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:150mA; Power Dissipation Pd:150mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN/PNP 50V 150MA
TRANS NPN/PNP 50V 0.15A 6EMT
TRANS NPN/PNP 50V 0.15A 6EMT
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-EMZ1T2R | EMZ1T2RCT-ND | EMZ1T2R | 40P3028 | EMZ1T2R | 687-EMZ1T2R | EMZ1T2R |
| Product Name | 50V 0.15A Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Transistor Dual Digital, Pnp/npn, Emt; Transistor Polarity Rohm | Bipolar Transistors - BJT | TRANS NPN/PNP 50V 0.15A 6EMT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | ||
| Package Type | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563, SOT-666 | TO-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |