Wolfspeed FET, MOSFET Arrays ECB2R8M12YM3L

Description
SIC, MODULE, 2.8M, 1200V, 152MM,
Request a Quote Datasheet
Description
SIC, MODULE, 2.8M, 1200V, 152MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-ECB2R8M12YM3L-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-ECB2R8M12YM3L-ND
FET, MOSFET Arrays 1697-ECB2R8M12YM3L-ND
SIC, MODULE, 2.8M, 1200V, 152MM,

SIC, MODULE, 2.8M, 1200V, 152MM,

Buy Now Datasheet
Silicon Carbide MOSFET Modules - ECB2R8M12YM3L - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
ECB2R8M12YM3L
Silicon Carbide MOSFET Modules ECB2R8M12YM3L
Technical Features Fully SiC MOSFET-based for Ultra-Low Loss Comparative Tracking Index (CTI) greater than 600 V for Material Group I Extremely Low Power Loop Inductance (6.6 nH) High Performance Si3N4 Insulator Ultra-Reliable Interconnect Technologies AQG-324 Qualification System Benefits Direct-Cooled Pin Fin Baseplate Industry-Standard Footprint Press-fit Connection for Ease of Assembly Integrated NTC Temperature Sensors Long Phase Terminal to Accommodate Current Sensor Typical Applications Automotive Traction Inverters Commercial, Construction, and Agricultural Vehicles Hybrid Electric Vehicles E-Mobility and Motor Drives Auxiliary Power Supplies Renewable Energy

Technical Features

  • Fully SiC MOSFET-based for Ultra-Low Loss
  • Comparative Tracking Index (CTI) greater than 600 V for Material Group I
  • Extremely Low Power Loop Inductance (6.6 nH)
  • High Performance Si3N4 Insulator
  • Ultra-Reliable Interconnect Technologies
  • AQG-324 Qualification

System Benefits

  • Direct-Cooled Pin Fin Baseplate
  • Industry-Standard Footprint
  • Press-fit Connection for Ease of Assembly
  • Integrated NTC Temperature Sensors
  • Long Phase Terminal to Accommodate Current Sensor

Typical Applications

  • Automotive Traction Inverters
  • Commercial, Construction, and Agricultural Vehicles
  • Hybrid Electric Vehicles
  • E-Mobility and Motor Drives
  • Auxiliary Power Supplies
  • Renewable Energy
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-ECB2R8M12YM3L-ND ECB2R8M12YM3L
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules
Package Type Module YM
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R140M1H - AIMDQ75R140M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 7920901 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers