Sanken Electric Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - EKI06108 EKI06108

Description
Manufacturer: Sanken Win Source Part Number: 1035980-EKI06108 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 57A (Tc) Gate-Source Threshold Voltage: 2.5V @ 650μA Max Gate Charge: 38.6nC @ 10V Max Input Capacitance: 2520pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.2 mOhm @ 28.5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1035980-EKI06108 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 57A (Tc) Gate-Source Threshold Voltage: 2.5V @ 650μA Max Gate Charge: 38.6nC @ 10V Max Input Capacitance: 2520pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.2 mOhm @ 28.5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EKI06108 - 1035980-EKI06108 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EKI06108
1035980-EKI06108
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EKI06108 1035980-EKI06108
Manufacturer: Sanken Win Source Part Number: 1035980-EKI06108 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 57A (Tc) Gate-Source Threshold Voltage: 2.5V @ 650μA Max Gate Charge: 38.6nC @ 10V Max Input Capacitance: 2520pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.2 mOhm @ 28.5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Sanken
Win Source Part Number: 1035980-EKI06108
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 57A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 650μA
Max Gate Charge: 38.6nC @ 10V
Max Input Capacitance: 2520pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.2 mOhm @ 28.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - EKI06108-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
EKI06108-ND
Single FETs, MOSFETs EKI06108-ND
N-Channel 60V 57A (Tc) 90W (Tc) Through Hole TO-220-3

N-Channel 60V 57A (Tc) 90W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EKI06108 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EKI06108
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EKI06108
MOSFET N-CH 60V 57A TO220-3

MOSFET N-CH 60V 57A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1035980-EKI06108 EKI06108-ND EKI06108
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - EKI06108 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 90000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers