Manufacturer: ON Semiconductor
Win Source Part Number: 803195-EFC4626R-TR
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Power - Max: 1.4W
Temperature Range - Operating: 150°C
Manufacturer Package: 4-XFBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Gate Charge (Qg) (Maximum) at Vgs: 7.5nC at 4.5V
Mosfet Array 2 N-Channel (Dual) Common Drain 1.4W Surface Mount 4-BGA (1x1)
Mosfet Array 2 N-Channel (Dual) Common Drain 1.4W Surface Mount 4-BGA (1x1)
Mosfet Array 2 N-Channel (Dual) Common Drain 1.4W Surface Mount 4-BGA (1x1)
Dual N-Channel Power MOSFET, 24V, 5A, 46.2mΩ, CSP-4, 8000-REEL Product overview: EFC4626R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4626R-TR can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 24V 5A CSP4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 803195-EFC4626R-TR | EFC4626R-TROSDKR-ND | 289-EFC4626R-TR | EFC4626R-TR | EFC4626R-TR |
| Product Name | FETs - Arrays - EFC4626R-TR | FET, MOSFET Arrays | N-Channel Dual 24V 5A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |