TRANS NPN/PNP 12V 0.5A 6EMT Product overview: EMZ7T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMZ7T2R can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 12V 500mA 320MHz, 260MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 12V 500mA 320MHz, 260MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 12V 500mA 320MHz, 260MHz 150mW Surface Mount EMT6
TRANS NPN/PNP 12V 0.5A 6EMT
TRANS NPN/PNP 12V 0.5A 6EMT
BIPOLAR ARRAY, NPN/PNP, 12V, 0.5A, EMT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-EMZ7T2R | EMZ7T2RCT-ND | EMZ7T2R | EMZ7T2R | 68AH9853 |
| Product Name | 12V 0.5A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Array, Npn/pnp, 12V, 0.5A, Emt Rohs Compliant Rohm |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | |
| Package Type | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563, SOT-666 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 12 volts | 12 volts | 12 volts |