Wolfspeed Single FETs, MOSFETs E4MS045075K1

Description
45M, 750V, TO-247-4 LP, AUTOMOTI
Request a Quote
Description
45M, 750V, TO-247-4 LP, AUTOMOTI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E4MS045075K1 is an automotive-grade silicon carbide power MOSFET in a TO-247-4 LP package, rated for a drain-source voltage of 750 V and continuous drain current of 33 A at 100 °C case temperature. It features a maximum on-resistance of 66.2 mΩ at 175 °C junction temperature and 54.9 mΩ at 25 °C with 15 V gate drive. The device is AEC-Q101 qualified and RoHS compliant, with a thermal resistance from junction to case of 0.99 °C/W. It supports gate drive voltages of +15 V to +18 V for turn-on and -4 V to 0 V for turn-off, and exhibits a capacitance ratio of Ciss/Crss of 430.

Datasheet Summary
Powered by GS/AI

The E4MS045075K1 is an automotive-grade silicon carbide power MOSFET in a TO-247-4 LP package, rated for a drain-source voltage of 750 V and continuous drain current of 33 A at 100 °C case temperature. It features a maximum on-resistance of 66.2 mΩ at 175 °C junction temperature and 54.9 mΩ at 25 °C with 15 V gate drive. The device is AEC-Q101 qualified and RoHS compliant, with a thermal resistance from junction to case of 0.99 °C/W. It supports gate drive voltages of +15 V to +18 V for turn-on and -4 V to 0 V for turn-off, and exhibits a capacitance ratio of Ciss/Crss of 430.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-E4MS045075K1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4MS045075K1-ND
Single FETs, MOSFETs 1697-E4MS045075K1-ND
45M, 750V, TO-247-4 LP, AUTOMOTI

45M, 750V, TO-247-4 LP, AUTOMOTI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1697-E4MS045075K1-ND
Product Name Single FETs, MOSFETs
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219489 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers