GANFET N-CH 40V 53A DIE Product overview: EPC2015C from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2015C can be used for catalog matching and distributor lookup.
N-Channel 40V 53A (Ta) Surface Mount Die
N-Channel 40V 53A (Ta) Surface Mount Die
N-Channel 40V 53A (Ta) Surface Mount Die
Manufacturer: EPC
Win Source Part Number: 918390-EPC2015C
Series: eGaN®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 40 V 53A (Ta) - Surface Mount Die
Package: Die
Package: Reel - TR
Mounting: Surface Mount
Family Name: EPC2015
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1083-1, 917-1083-2, 917-1083-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors |
| Product Number | 278-EPC2015C | 917-1083-2-ND | 918390-EPC2015C |
| Product Name | 40V 53A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2015C |
| TJ | -40 to 150 C (-40 to 302 F) |