onsemi Single FETs, MOSFETs ENGNTLEF1D0N10GN1TXG

Description
GAN FET 100V, 0.8M, 5X6 LGA
Request a Quote
Description
GAN FET 100V, 0.8M, 5X6 LGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ENGNTLEF1D0N10GN1TXG is a 100 V enhancement mode GaN HEMT transistor in a PDSO-N8 package measuring 5.00x6.00x0.87 mm with a 1.27 mm pitch, designed for high-density power modules, high-frequency DC-DC converters, synchronous rectifiers, and motor drivers. It has a typical on-resistance of 0.8 mΩ at 5 V gate voltage and 70 A drain current, a total gate charge of 39 nC, and a gate-to-source voltage rating of -4 to 6 V. The device is RoHS compliant, Pb-free, and halide-free, with a maximum operating junction temperature of 150 °C and a maximum soldering temperature of 260 °C.

Datasheet Summary
Powered by GS/AI

The ENGNTLEF1D0N10GN1TXG is a 100 V enhancement mode GaN HEMT transistor in a PDSO-N8 package measuring 5.00x6.00x0.87 mm with a 1.27 mm pitch, designed for high-density power modules, high-frequency DC-DC converters, synchronous rectifiers, and motor drivers. It has a typical on-resistance of 0.8 mΩ at 5 V gate voltage and 70 A drain current, a total gate charge of 39 nC, and a gate-to-source voltage rating of -4 to 6 V. The device is RoHS compliant, Pb-free, and halide-free, with a maximum operating junction temperature of 150 °C and a maximum soldering temperature of 260 °C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-ENGNTLEF1D0N10GN1TXG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-ENGNTLEF1D0N10GN1TXG-ND
Single FETs, MOSFETs 488-ENGNTLEF1D0N10GN1TXG-ND
GAN FET 100V, 0.8M, 5X6 LGA

GAN FET 100V, 0.8M, 5X6 LGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-ENGNTLEF1D0N10GN1TXG-ND
Product Name Single FETs, MOSFETs
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5101CMYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type HVSSOP8
View Details
MOSFETs - 1038114 - RS Components, Ltd.
Nexperia B.V.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
 - 1EDN7512BXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-SOT23-5
View Details
IGBT - 55823951 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details