Mosfet Array 2 N-Channel (Dual) 24V 9A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 24V 9A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 24V 9A 1.5W Surface Mount 8-ECH
Dual N-Channel Power MOSFET 24V, 9A, 17mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8655R-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8655R-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 015144-ECH8655R-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 9A
Max Gate Charge: 16.8nC @ 10V
Maximum Rds On at Id,Vgs: 17 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 24V 9A 8ECH
MOSFET 2N-CH 24V 9A 8ECH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869-1160-6-ND | 289-ECH8655R-TL-H | 015144-ECH8655R-TL-H | ECH8655R-TL-H | ECH8655R-TL-H | ECH8655R-TL-H |
| Product Name | FET, MOSFET Arrays | N-Channel Dual 24V 9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8655R-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Package Type | 8-SMD, Flat Leads | SOT3; 8-ECH | 8-SMD, Flat Lead | |||
| PD | 1500 milliwatts | 1500 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) |