Efficient Power Conversion Corporation Single FETs, MOSFETs EPC8010

Description
N-Channel 100V 4A (Ta) Surface Mount Die
Request a Quote Datasheet
Description
N-Channel 100V 4A (Ta) Surface Mount Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 917-1086-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1086-6-ND
Single FETs, MOSFETs 917-1086-6-ND
N-Channel 100V 4A (Ta) Surface Mount Die

N-Channel 100V 4A (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - 917-1086-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1086-1-ND
Single FETs, MOSFETs 917-1086-1-ND
N-Channel 100V 4A (Ta) Surface Mount Die

N-Channel 100V 4A (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - 917-1086-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1086-2-ND
Single FETs, MOSFETs 917-1086-2-ND
N-Channel 100V 4A (Ta) Surface Mount Die

N-Channel 100V 4A (Ta) Surface Mount Die

Buy Now Datasheet
Singapore, Singapore
100V 4A MOSFET Transistor
278-EPC8010
100V 4A MOSFET Transistor 278-EPC8010
GANFET N-CH 100V 4A DIE Product overview: EPC8010 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC8010 can be used for catalog matching and distributor lookup.

GANFET N-CH 100V 4A DIE Product overview: EPC8010 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC8010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC8010 - 918399-EPC8010 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC8010
918399-EPC8010
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC8010 918399-EPC8010
Manufacturer: EPC Win Source Part Number: 918399-EPC8010 Series: eGaN® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 100 V 2.7A (Ta) - Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0040 Other Part Number: 917-1086-1, 917-1086-2, 917-1086-6

Manufacturer: EPC
Win Source Part Number: 918399-EPC8010
Series: eGaN®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 100 V 2.7A (Ta) - Surface Mount Die
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1086-1, 917-1086-2, 917-1086-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 917-1086-6-ND 278-EPC8010 918399-EPC8010
Product Name Single FETs, MOSFETs 100V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC8010
Polarity N-Channel N-Channel
Transistor Technology / Material Gallium Nitride
Package Type Die Tape & Reel (TR) SOT3; Die
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET - CSD18502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0033 ohms
View Details
10 suppliers
Single FETs, MOSFETs - 568-5719-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers