ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA11T2R EMA11T2R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 870397-EMA11T2R Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5 Package: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Mounting: Surface Mount Part Status: Not For New Designs Family Name: EMA11 Categories: Discrete Semiconductor Products Case / Package: EMT5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 870397-EMA11T2R Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5 Package: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Mounting: Surface Mount Part Status: Not For New Designs Family Name: EMA11 Categories: Discrete Semiconductor Products Case / Package: EMT5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA11T2R - 870397-EMA11T2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA11T2R
870397-EMA11T2R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA11T2R 870397-EMA11T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 870397-EMA11T2R Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5 Package: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Mounting: Surface Mount Part Status: Not For New Designs Family Name: EMA11 Categories: Discrete Semiconductor Products Case / Package: EMT5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 870397-EMA11T2R
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5
Package: Reel - TR
Package: 6-SMD (5 Leads), Flat Lead
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: EMA11
Categories: Discrete Semiconductor Products
Case / Package: EMT5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - EMA11T2R-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
EMA11T2R-ND
Bipolar Transistor Arrays, Pre-Biased EMA11T2R-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5

Buy Now Datasheet
Singapore, Singapore
0.15W Bipolar Transistor
293-EMA11T2R
0.15W Bipolar Transistor 293-EMA11T2R
TRANS 2PNP PREBIAS 0.15W EMT5 Product overview: EMA11T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMA11T2R can be used for catalog matching and distributor lookup.

TRANS 2PNP PREBIAS 0.15W EMT5 Product overview: EMA11T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMA11T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS 2PNP PREBIAS 0.15W EMT5 - 687-EMA11T2R - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP PREBIAS 0.15W EMT5
687-EMA11T2R
TRANS 2PNP PREBIAS 0.15W EMT5 687-EMA11T2R
TRANS 2PNP PREBIAS 0.15W EMT5

TRANS 2PNP PREBIAS 0.15W EMT5

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
EMA11T2R
Bipolar Transistors - Pre-Biased EMA11T2R
Bipolar Transistors - Pre-Biased DUAL PNP/PNP

Bipolar Transistors - Pre-Biased DUAL PNP/PNP

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMA11T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMA11T2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMA11T2R
TRANS 2PNP PREBIAS 0.15W EMT5

TRANS 2PNP PREBIAS 0.15W EMT5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 870397-EMA11T2R EMA11T2R-ND 293-EMA11T2R 687-EMA11T2R EMA11T2R EMA11T2R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMA11T2R Bipolar Transistor Arrays, Pre-Biased 0.15W Bipolar Transistor TRANS 2PNP PREBIAS 0.15W EMT5 Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP
Unlock Full Specs
to access all available technical data