onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4612R-S-TR EFC4612R-S-TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035895-EFC4612R-S-T R Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EFCP1313-4CC-037 Dimension: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1035895-EFC4612R-S-T R Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EFCP1313-4CC-037 Dimension: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4612R-S-TR - 1035895-EFC4612R-S-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4612R-S-TR
1035895-EFC4612R-S-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4612R-S-TR 1035895-EFC4612R-S-TR
Manufacturer: ON Semiconductor Win Source Part Number: 1035895-EFC4612R-S-T R Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EFCP1313-4CC-037 Dimension: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1035895-EFC4612R-S-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EFCP1313-4CC-037
Dimension: 4-XFBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
FET, MOSFET Arrays - 488-EFC4612R-S-TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC4612R-S-TR-ND
FET, MOSFET Arrays 488-EFC4612R-S-TR-ND
Surface Mount EFCP1313-4CC-037

Surface Mount EFCP1313-4CC-037

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC4612R-S-TRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC4612R-S-TRCT-ND
FET, MOSFET Arrays 488-EFC4612R-S-TRCT-ND
Surface Mount EFCP1313-4CC-037

Surface Mount EFCP1313-4CC-037

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 24V 6A MOSFET Transistor
289-EFC4612R-S-TR
N-Channel Dual 24V 6A MOSFET Transistor 289-EFC4612R-S-TR
Dual N-Channel Power MOSFET for 1-2 Cells Lithium-ion Battery Protection, 24V, 6A, 45mΩ, WLCSP4, 1.3x1.3 / EFCP1313 4CC 037, 5000-REEL Product overview: EFC4612R-S-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4612R-S-TR can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET for 1-2 Cells Lithium-ion Battery Protection, 24V, 6A, 45mΩ, WLCSP4, 1.3x1.3 / EFCP1313 4CC 037, 5000-REEL Product overview: EFC4612R-S-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4612R-S-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 24Vss, 6A, Wlcsp; Transistor Polarity Onsemi - 13AC5096 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 24Vss, 6A, Wlcsp; Transistor Polarity Onsemi
13AC5096
Mosfet, Dual N-Ch, 24Vss, 6A, Wlcsp; Transistor Polarity Onsemi 13AC5096
MOSFET, DUAL N-CH, 24VSS, 6A, WLCSP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:-; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

MOSFET, DUAL N-CH, 24VSS, 6A, WLCSP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:-; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC4612R-S-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4612R-S-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4612R-S-TR
MOSFET N-CH 24V 6A EFCP

MOSFET N-CH 24V 6A EFCP

Supplier's Site
FET, MOSFET Arrays - EFC4612R-S-TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
EFC4612R-S-TR
FET, MOSFET Arrays EFC4612R-S-TR
MOSFET N-CH 24V 6A EFCP

MOSFET N-CH 24V 6A EFCP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 2.5V DRIVE SERIES

MOSFET NCH 2.5V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1035895-EFC4612R-S-TR 488-EFC4612R-S-TR-ND 289-EFC4612R-S-TR 13AC5096 EFC4612R-S-TR EFC4612R-S-TR EFC4612R-S-TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4612R-S-TR FET, MOSFET Arrays N-Channel Dual 24V 6A MOSFET Transistor Mosfet, Dual N-Ch, 24Vss, 6A, Wlcsp; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data