The EPC7007BSH is a radiation-hardened, 200 V, 24 A enhancement-mode GaN HEMT transistor designed for satellite and deep space applications. It features a hermetic FSMD-B surface-mount package measuring 3.81 mm x 5.59 mm, with a source sense pin for precise gate control. The device exhibits a drain-to-source on-resistance of 29 mΩ, a gate-to-source threshold voltage range of 0.8 to 2.5 V, and can operate with junction temperatures from -55°C to +150°C. It is immune to total ionizing doses up to 1 Mrad and neutron fluences up to 1×10¹⁵ neutrons/cm², and hardened against single event effects up to 83.2 MeV·cm²/mg. The device meets MIL-STD-750 for radiation validation and is classified as ESD Class 1A. Its weight is 0.135 g.
GANFET N-CH 200V 24A 4FSMD-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-EPC7007BSH-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |