EPC Space Single FETs, MOSFETs EPC7003ASH

Description
GANFET N-CH 100V 10A 4FSMD-A
Request a Quote
Description
GANFET N-CH 100V 10A 4FSMD-A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPC7003ASH is a radiation-hardened, 100 V, 10 A enhancement-mode GaN transistor in a compact hermetic FSMD-A surface mount package weighing 0.068 g. It features a source-sense pin, logic-level gate drive, and is immune to total ionizing doses up to 1 Mrad gamma radiation and neutron fluences up to 4 × 10¹⁵ neutrons/cm². The device is hardened against single event effects up to an LET of 83.2 MeV·cm²/mg and maintains low on-resistance (42-58 mΩ) and low gate charge (0.5-1.2 nC) under radiation. It operates from -55°C to +150°C junction temperature with junction-to-case thermal resistance of 12.08 °C/W.

Datasheet Summary
Powered by GS/AI

The EPC7003ASH is a radiation-hardened, 100 V, 10 A enhancement-mode GaN transistor in a compact hermetic FSMD-A surface mount package weighing 0.068 g. It features a source-sense pin, logic-level gate drive, and is immune to total ionizing doses up to 1 Mrad gamma radiation and neutron fluences up to 4 × 10¹⁵ neutrons/cm². The device is hardened against single event effects up to an LET of 83.2 MeV·cm²/mg and maintains low on-resistance (42-58 mΩ) and low gate charge (0.5-1.2 nC) under radiation. It operates from -55°C to +150°C junction temperature with junction-to-case thermal resistance of 12.08 °C/W.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4107-EPC7003ASH-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4107-EPC7003ASH-ND
Single FETs, MOSFETs 4107-EPC7003ASH-ND
GANFET N-CH 100V 10A 4FSMD-A

GANFET N-CH 100V 10A 4FSMD-A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4107-EPC7003ASH-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD15571Q2 20-V N-Channel NexFET? Power MOSFET - CSD15571Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON2x2
View Details
7 suppliers
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers