Mosfet Array 2 N-Channel (Dual) 50V 200mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 50V 200mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 50V 200mA 150mW Surface Mount EMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1036296-EM6K33T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 1.2V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 50V 0.2A EMT6 Product overview: EM6K33T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K33T2R can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 50V 0.2A EMT6
MOSFET 2N-CH 50V 0.2A EMT6
MOSFET 2N-CH 50V 0.2A EMT6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-EM6K33T2RDKR-ND | 1036296-EM6K33T2R | 289-EM6K33T2R | EM6K33T2R | EM6K33T2R | EM6K33T2R | 687-EM6K33T2R |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K33T2R | 50V 0.2A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 2N-CH 50V 0.2A EMT6 |
| Package Type | SOT-563, SOT-666 | SOT3; EMT6 | Tape & Reel (TR) | SOT-563, SOT-666 | |||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | ||||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |