Pre-Biased Bipolar Transistor (BJT) 2 PNP Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
RF TRANSISTOR, 50V, 0.03A, SOT-563 ROHS COMPLIANT: YES
PNP+PNP DIGITAL TRANSISTOR (WITH
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 846-EMB52T2RCT-ND | 45AJ3713 | EMB52T2R |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, 50V, 0.03A, Sot-563 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | ||
| Package Type | SOT-563, SOT-666 | TO-3 | |
| Transistor Type | Rf Transistor, 50V, 0.03A, Sot-563 Rohs Compliant Rohm |