Manufacturer: Rohm Semiconductor
Win Source Part Number: 015341-EMX18T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS 2NPN 12V 0.5A 6EMT Product overview: EMX18T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX18T2R can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 500mA 320MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 500mA 320MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 500mA 320MHz 150mW Surface Mount EMT6
BIPOLAR ARRAY, DUAL NPN, 12V/0.5A/SOT563 ROHS COMPLIANT: YES
TRANS 2NPN 12V 0.5A 6EMT
TRANS 2NPN 12V 0.5A 6EMT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 015341-EMX18T2R | 277-EMX18T2R | EMX18T2RDKR-ND | 68AH9852 | EMX18T2R | EMX18T2R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - EMX18T2R | 12V 0.5A Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Array, Dual Npn, 12V/0.5A/sot563 Rohs Compliant Rohm | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN (Dual) | NPN | NPN | NPN | 2 NPN (Dual); NPN | |
| Package Type | SOT3; EMT6 | Tape & Reel (TR) | SOT-563, SOT-666 | TO-3 | SOT-563, SOT-666 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 12 volts | 12 volts | 12 volts |