TRANS 2PNP PREBIAS 0.15W EMT6 Product overview: EMB51T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMB51T2R can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 30mA 250MHz 150mW Surface Mount EMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1036302-EMB51T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT6
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Bipolar Transistors - Pre-Biased 3-Phase Brushless Fan Motor Driver
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-EMB51T2R | EMB51T2RTR-ND | 1036302-EMB51T2R | EMB51T2R | EMB51T2R |
| Product Name | 0.15W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMB51T2R | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased |
| Polarity | PNP | PNP | PNP; 2 PNP - Pre-Biased (Dual) | ||
| Package Type | Tape & Reel (TR) | SOT-563, SOT-666 | SOT3; EMT6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount |