Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
TRANS NPN/PNP PREBIAS 0.15W EMT6
Bipolar Transistors - Pre-Biased 3-Phase Brushless Fan Motor Driver
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | EMD53T2RCT-ND | EMD53T2R | EMD53T2R | 78AC6146 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm |
| Polarity | NPN; PNP | |||
| Package Type | SOT-563, SOT-666 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |